Vishay Intertechnology, Inc. Through Hole Resistors RWR78S5901FRRSL

Description
5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S5901FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5901FRRSL-ND
Through Hole Resistors RWR78S5901FRRSL-ND
5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5901FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5901FRRSL
Wirewound Resistors 3110-RWR78S5901FRRSL
ESS-10 5.9K 1% RWR78S5901FR RSL

ESS-10 5.9K 1% RWR78S5901FR RSL

Supplier's Site Datasheet
RES 5.9K OHM 10W 1% WW AXIAL - RWR78S5901FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 10W 1% WW AXIAL
RWR78S5901FRRSL
RES 5.9K OHM 10W 1% WW AXIAL RWR78S5901FRRSL
RES 5.9Kohm 10W 1% WW AXIAL

RES 5.9Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5901FRRSL-ND 3110-RWR78S5901FRRSL RWR78S5901FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 5.9K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details