Vishay Intertechnology, Inc. Through Hole Resistors RWR78S5901FRB12

Description
5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S5901FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5901FRB12-ND
Through Hole Resistors RWR78S5901FRB12-ND
5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5901FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5901FRB12
Wirewound Resistors 3110-RWR78S5901FRB12
ESS-10 5.9K 1% RWR78S5901FR B12

ESS-10 5.9K 1% RWR78S5901FR B12

Supplier's Site Datasheet
RES 5.9K OHM 10W 1% WW AXIAL - RWR78S5901FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 10W 1% WW AXIAL
RWR78S5901FRB12
RES 5.9K OHM 10W 1% WW AXIAL RWR78S5901FRB12
RES 5.9Kohm 10W 1% WW AXIAL

RES 5.9Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5901FRB12-ND 3110-RWR78S5901FRB12 RWR78S5901FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 5.9K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details