Vishay Intertechnology, Inc. Through Hole Resistors RWR78S57R6FSRSL

Description
57.6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
57.6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S57R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S57R6FSRSL-ND
Through Hole Resistors RWR78S57R6FSRSL-ND
57.6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S57R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S57R6FSRSL
Wirewound Resistors 3110-RWR78S57R6FSRSL
ESS-10 57.6 1% RWR78S57R6FS RSL

ESS-10 57.6 1% RWR78S57R6FS RSL

Supplier's Site Datasheet
RES 57.6 OHM 10W 1% WW AXIAL - RWR78S57R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 10W 1% WW AXIAL
RWR78S57R6FSRSL
RES 57.6 OHM 10W 1% WW AXIAL RWR78S57R6FSRSL
RES 57.6ohm 10W 1% WW AXIAL

RES 57.6ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S57R6FSRSL-ND 3110-RWR78S57R6FSRSL RWR78S57R6FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 57.6 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details