Vishay Intertechnology, Inc. Wirewound Resistors RWR78S56R2FSS73

Description
ESS-10 56.2 1% RWR78S56R2FS S73
Request a Quote Datasheet
Description
ESS-10 56.2 1% RWR78S56R2FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S56R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S56R2FSS73
Wirewound Resistors 3110-RWR78S56R2FSS73
ESS-10 56.2 1% RWR78S56R2FS S73

ESS-10 56.2 1% RWR78S56R2FS S73

Supplier's Site Datasheet
RES 56.2 OHM 10W 1% WW AXIAL - RWR78S56R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 10W 1% WW AXIAL
RWR78S56R2FSS73
RES 56.2 OHM 10W 1% WW AXIAL RWR78S56R2FSS73
RES 56.2ohm 10W 1% WW AXIAL

RES 56.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S56R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S56R2FSS73-ND
Through Hole Resistors RWR78S56R2FSS73-ND
56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S56R2FSS73 RWR78S56R2FSS73 RWR78S56R2FSS73-ND
Product Name Wirewound Resistors RES 56.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details