Vishay Intertechnology, Inc. Through Hole Resistors RWR78S56R2FSBSL

Description
56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S56R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S56R2FSBSL-ND
Through Hole Resistors RWR78S56R2FSBSL-ND
56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 56.2 OHM 10W 1% WW AXIAL - RWR78S56R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 10W 1% WW AXIAL
RWR78S56R2FSBSL
RES 56.2 OHM 10W 1% WW AXIAL RWR78S56R2FSBSL
RES 56.2ohm 10W 1% WW AXIAL

RES 56.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S56R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S56R2FSBSL
Wirewound Resistors 3110-RWR78S56R2FSBSL
ESS-10 56.2 1% RWR78S56R2FS BSL

ESS-10 56.2 1% RWR78S56R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S56R2FSBSL-ND RWR78S56R2FSBSL 3110-RWR78S56R2FSBSL
Product Name Through Hole Resistors RES 56.2 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details