Vishay Intertechnology, Inc. RES 56.2 OHM 10W 1% WW AXIAL RWR78S56R2FMB12

Description
RES 56.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 10W 1% WW AXIAL - RWR78S56R2FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 10W 1% WW AXIAL
RWR78S56R2FMB12
RES 56.2 OHM 10W 1% WW AXIAL RWR78S56R2FMB12
RES 56.2ohm 10W 1% WW AXIAL

RES 56.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S56R2FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S56R2FMB12-ND
Through Hole Resistors RWR78S56R2FMB12-ND
56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S56R2FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S56R2FMB12
Wirewound Resistors 3110-RWR78S56R2FMB12
ESS-10 56.2 1% RWR78S56R2FM B12

ESS-10 56.2 1% RWR78S56R2FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S56R2FMB12 RWR78S56R2FMB12-ND 3110-RWR78S56R2FMB12
Product Name RES 56.2 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details