Vishay Intertechnology, Inc. Wirewound Resistors RWR78S5621FSBSL

Description
ESS-10 5.62K 1% RWR78S5621FS BSL
Request a Quote Datasheet
Description
ESS-10 5.62K 1% RWR78S5621FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S5621FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5621FSBSL
Wirewound Resistors 3110-RWR78S5621FSBSL
ESS-10 5.62K 1% RWR78S5621FS BSL

ESS-10 5.62K 1% RWR78S5621FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5621FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5621FSBSL-ND
Through Hole Resistors RWR78S5621FSBSL-ND
5.62 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.62K OHM 10W 1% WW AXIAL - RWR78S5621FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 10W 1% WW AXIAL
RWR78S5621FSBSL
RES 5.62K OHM 10W 1% WW AXIAL RWR78S5621FSBSL
RES 5.62Kohm 10W 1% WW AXIAL

RES 5.62Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S5621FSBSL RWR78S5621FSBSL-ND RWR78S5621FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.62K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details