Vishay Intertechnology, Inc. RES 5.62K OHM 10W 1% WW AXIAL RWR78S5621FMRSL

Description
RES 5.62Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 10W 1% WW AXIAL - RWR78S5621FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 10W 1% WW AXIAL
RWR78S5621FMRSL
RES 5.62K OHM 10W 1% WW AXIAL RWR78S5621FMRSL
RES 5.62Kohm 10W 1% WW AXIAL

RES 5.62Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S5621FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5621FMRSL
Wirewound Resistors 3110-RWR78S5621FMRSL
ESS-10 5.62K 1% RWR78S5621FM RSL

ESS-10 5.62K 1% RWR78S5621FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5621FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5621FMRSL-ND
Through Hole Resistors RWR78S5621FMRSL-ND
5.62 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5621FMRSL 3110-RWR78S5621FMRSL RWR78S5621FMRSL-ND
Product Name RES 5.62K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details