Vishay Intertechnology, Inc. RES 5.62K OHM 10W 0.1% WW AXIAL RWR78S5621BSRSL

Description
RES 5.62Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 10W 0.1% WW AXIAL - RWR78S5621BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 10W 0.1% WW AXIAL
RWR78S5621BSRSL
RES 5.62K OHM 10W 0.1% WW AXIAL RWR78S5621BSRSL
RES 5.62Kohm 10W 0.1% WW AXIAL

RES 5.62Kohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5621BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5621BSRSL-ND
Through Hole Resistors RWR78S5621BSRSL-ND
5.62 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5621BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5621BSRSL
Wirewound Resistors 3110-RWR78S5621BSRSL
ESS-10 5.62K .1% RWR78S5621BS RSL

ESS-10 5.62K .1% RWR78S5621BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5621BSRSL RWR78S5621BSRSL-ND 3110-RWR78S5621BSRSL
Product Name RES 5.62K OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details