Vishay Intertechnology, Inc. Wirewound Resistors RWR78S5621BSBSL

Description
ESS-10 5.62K .1% RWR78S5621BS BSL
Request a Quote Datasheet
Description
ESS-10 5.62K .1% RWR78S5621BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S5621BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5621BSBSL
Wirewound Resistors 3110-RWR78S5621BSBSL
ESS-10 5.62K .1% RWR78S5621BS BSL

ESS-10 5.62K .1% RWR78S5621BS BSL

Supplier's Site Datasheet
RES 5.62K OHM 10W 0.1% WW AXIAL - RWR78S5621BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 10W 0.1% WW AXIAL
RWR78S5621BSBSL
RES 5.62K OHM 10W 0.1% WW AXIAL RWR78S5621BSBSL
RES 5.62Kohm 10W 0.1% WW AXIAL

RES 5.62Kohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR78S5621BSBSL RWR78S5621BSBSL
Product Name Wirewound Resistors RES 5.62K OHM 10W 0.1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details