Vishay Intertechnology, Inc. RES 562 OHM 10W 1% WW AXIAL RWR78S5620FRS73

Description
RES 562ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 10W 1% WW AXIAL - RWR78S5620FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 10W 1% WW AXIAL
RWR78S5620FRS73
RES 562 OHM 10W 1% WW AXIAL RWR78S5620FRS73
RES 562ohm 10W 1% WW AXIAL

RES 562ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5620FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5620FRS73-ND
Through Hole Resistors RWR78S5620FRS73-ND
562 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5620FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5620FRS73
Wirewound Resistors 3110-RWR78S5620FRS73
ESS-10 562 1% RWR78S5620FR S73

ESS-10 562 1% RWR78S5620FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C0992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C0992
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C0992
Resistor,Metal Alloy,562Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,562Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR78S5620FRS73 RWR78S5620FRS73-ND 3110-RWR78S5620FRS73 63C0992
Product Name RES 562 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers