Vishay Intertechnology, Inc. RES 562 OHM 10W 1% WW AXIAL RWR78S5620FRRSL

Description
RES 562ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 10W 1% WW AXIAL - RWR78S5620FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 10W 1% WW AXIAL
RWR78S5620FRRSL
RES 562 OHM 10W 1% WW AXIAL RWR78S5620FRRSL
RES 562ohm 10W 1% WW AXIAL

RES 562ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5620FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5620FRRSL-ND
Through Hole Resistors RWR78S5620FRRSL-ND
562 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5620FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5620FRRSL
Wirewound Resistors 3110-RWR78S5620FRRSL
ESS-10 562 1% RWR78S5620FR RSL

ESS-10 562 1% RWR78S5620FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5620FRRSL RWR78S5620FRRSL-ND 3110-RWR78S5620FRRSL
Product Name RES 562 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details