Vishay Intertechnology, Inc. RES 562 OHM 10W 1% WW AXIAL RWR78S5620FRB12

Description
RES 562ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 10W 1% WW AXIAL - RWR78S5620FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 10W 1% WW AXIAL
RWR78S5620FRB12
RES 562 OHM 10W 1% WW AXIAL RWR78S5620FRB12
RES 562ohm 10W 1% WW AXIAL

RES 562ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5620FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5620FRB12-ND
Through Hole Resistors RWR78S5620FRB12-ND
562 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5620FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5620FRB12
Wirewound Resistors 3110-RWR78S5620FRB12
ESS-10 562 1% RWR78S5620FR B12

ESS-10 562 1% RWR78S5620FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5620FRB12 RWR78S5620FRB12-ND 3110-RWR78S5620FRB12
Product Name RES 562 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers