Vishay Intertechnology, Inc. RES 5.6K OHM 10W 1% WW AXIAL RWR78S5601FMRSL

Description
RES 5.6Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 10W 1% WW AXIAL - RWR78S5601FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 10W 1% WW AXIAL
RWR78S5601FMRSL
RES 5.6K OHM 10W 1% WW AXIAL RWR78S5601FMRSL
RES 5.6Kohm 10W 1% WW AXIAL

RES 5.6Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5601FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5601FMRSL-ND
Through Hole Resistors RWR78S5601FMRSL-ND
5.6 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.6 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5601FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5601FMRSL
Wirewound Resistors 3110-RWR78S5601FMRSL
ESS-10 5.6K 1% RWR78S5601FM RSL

ESS-10 5.6K 1% RWR78S5601FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5601FMRSL RWR78S5601FMRSL-ND 3110-RWR78S5601FMRSL
Product Name RES 5.6K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers