Vishay Intertechnology, Inc. RES 5.49K OHM 10W 1% WW AXIAL RWR78S5491FRBSL

Description
RES 5.49Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 10W 1% WW AXIAL - RWR78S5491FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 10W 1% WW AXIAL
RWR78S5491FRBSL
RES 5.49K OHM 10W 1% WW AXIAL RWR78S5491FRBSL
RES 5.49Kohm 10W 1% WW AXIAL

RES 5.49Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5491FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5491FRBSL-ND
Through Hole Resistors RWR78S5491FRBSL-ND
5.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5491FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5491FRBSL
Wirewound Resistors 3110-RWR78S5491FRBSL
ESS-10 5.49K 1% RWR78S5491FR BSL

ESS-10 5.49K 1% RWR78S5491FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5491FRBSL RWR78S5491FRBSL-ND 3110-RWR78S5491FRBSL
Product Name RES 5.49K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details