Vishay Intertechnology, Inc. RES 5.49K OHM 10W 1% WW AXIAL RWR78S5491FRB12

Description
RES 5.49Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 10W 1% WW AXIAL - RWR78S5491FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 10W 1% WW AXIAL
RWR78S5491FRB12
RES 5.49K OHM 10W 1% WW AXIAL RWR78S5491FRB12
RES 5.49Kohm 10W 1% WW AXIAL

RES 5.49Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S5491FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5491FRB12
Wirewound Resistors 3110-RWR78S5491FRB12
ESS-10 5.49K 1% RWR78S5491FR B12

ESS-10 5.49K 1% RWR78S5491FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5491FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5491FRB12-ND
Through Hole Resistors RWR78S5491FRB12-ND
5.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.49 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5491FRB12 3110-RWR78S5491FRB12 RWR78S5491FRB12-ND
Product Name RES 5.49K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details