Vishay Intertechnology, Inc. Wirewound Resistors RWR78S5360FRRSL

Description
ESS-10 536 1% RWR78S5360FR RSL
Request a Quote Datasheet
Description
ESS-10 536 1% RWR78S5360FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S5360FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5360FRRSL
Wirewound Resistors 3110-RWR78S5360FRRSL
ESS-10 536 1% RWR78S5360FR RSL

ESS-10 536 1% RWR78S5360FR RSL

Supplier's Site Datasheet
RES 536 OHM 10W 1% WW AXIAL - RWR78S5360FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 10W 1% WW AXIAL
RWR78S5360FRRSL
RES 536 OHM 10W 1% WW AXIAL RWR78S5360FRRSL
RES 536ohm 10W 1% WW AXIAL

RES 536ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5360FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5360FRRSL-ND
Through Hole Resistors RWR78S5360FRRSL-ND
536 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S5360FRRSL RWR78S5360FRRSL RWR78S5360FRRSL-ND
Product Name Wirewound Resistors RES 536 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details