Vishay Intertechnology, Inc. Wirewound Resistors RWR78S5360FMBSL

Description
ESS-10 536 1% RWR78S5360FM BSL
Request a Quote Datasheet
Description
ESS-10 536 1% RWR78S5360FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S5360FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5360FMBSL
Wirewound Resistors 3110-RWR78S5360FMBSL
ESS-10 536 1% RWR78S5360FM BSL

ESS-10 536 1% RWR78S5360FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5360FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5360FMBSL-ND
Through Hole Resistors RWR78S5360FMBSL-ND
536 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 536 OHM 10W 1% WW AXIAL - RWR78S5360FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 10W 1% WW AXIAL
RWR78S5360FMBSL
RES 536 OHM 10W 1% WW AXIAL RWR78S5360FMBSL
RES 536ohm 10W 1% WW AXIAL

RES 536ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S5360FMBSL RWR78S5360FMBSL-ND RWR78S5360FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 536 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details