Vishay Intertechnology, Inc. Wirewound Resistors RWR78S51R1FSS73

Description
ESS-10 51.1 1% RWR78S51R1FS S73
Request a Quote Datasheet
Description
ESS-10 51.1 1% RWR78S51R1FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S51R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S51R1FSS73
Wirewound Resistors 3110-RWR78S51R1FSS73
ESS-10 51.1 1% RWR78S51R1FS S73

ESS-10 51.1 1% RWR78S51R1FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S51R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S51R1FSS73-ND
Through Hole Resistors RWR78S51R1FSS73-ND
51.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 51.1 OHM 10W 1% WW AXIAL - RWR78S51R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 10W 1% WW AXIAL
RWR78S51R1FSS73
RES 51.1 OHM 10W 1% WW AXIAL RWR78S51R1FSS73
RES 51.1ohm 10W 1% WW AXIAL

RES 51.1ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S51R1FSS73 RWR78S51R1FSS73-ND RWR78S51R1FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 51.1 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details