Vishay Intertechnology, Inc. Wirewound Resistors RWR78S51R1FSB12

Description
ESS-10 51.1 1% RWR78S51R1FS B12
Request a Quote Datasheet
Description
ESS-10 51.1 1% RWR78S51R1FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S51R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S51R1FSB12
Wirewound Resistors 3110-RWR78S51R1FSB12
ESS-10 51.1 1% RWR78S51R1FS B12

ESS-10 51.1 1% RWR78S51R1FS B12

Supplier's Site Datasheet
RES 51.1 OHM 10W 1% WW AXIAL - RWR78S51R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 10W 1% WW AXIAL
RWR78S51R1FSB12
RES 51.1 OHM 10W 1% WW AXIAL RWR78S51R1FSB12
RES 51.1ohm 10W 1% WW AXIAL

RES 51.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S51R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S51R1FSB12-ND
Through Hole Resistors RWR78S51R1FSB12-ND
51.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S51R1FSB12 RWR78S51R1FSB12 RWR78S51R1FSB12-ND
Product Name Wirewound Resistors RES 51.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details