Vishay Intertechnology, Inc. RES 51.1 OHM 10W 0.5% WW AXIAL RWR78S51R1DPRSL

Description
RES 51.1ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 10W 0.5% WW AXIAL - RWR78S51R1DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 10W 0.5% WW AXIAL
RWR78S51R1DPRSL
RES 51.1 OHM 10W 0.5% WW AXIAL RWR78S51R1DPRSL
RES 51.1ohm 10W 0.5% WW AXIAL

RES 51.1ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S51R1DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S51R1DPRSL-ND
Through Hole Resistors RWR78S51R1DPRSL-ND
51.1 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S51R1DPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S51R1DPRSL
Wirewound Resistors 3110-RWR78S51R1DPRSL
ESS-10 51.1 .5% RWR78S51R1DP RSL

ESS-10 51.1 .5% RWR78S51R1DP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S51R1DPRSL RWR78S51R1DPRSL-ND 3110-RWR78S51R1DPRSL
Product Name RES 51.1 OHM 10W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers