RES 51.1ohm 10W 0.5% WW AXIAL
ESS-10 51.1 .5% RWR78S51R1DP BSL
51.1 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S51R1DPBSL | 3110-RWR78S51R1DPBSL | RWR78S51R1DPBSL-ND |
| Product Name | RES 51.1 OHM 10W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 51.1 ohms | 51.1 ohms | 51.1 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use |