5.11 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 5.11K 1% RWR78S5111FS B12
RES 5.11Kohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S5111FSB12-ND | 3110-RWR78S5111FSB12 | RWR78S5111FSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 5.11K OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |