Vishay Intertechnology, Inc. Through Hole Resistors RWR78S5110FSRSL

Description
511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S5110FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5110FSRSL-ND
Through Hole Resistors RWR78S5110FSRSL-ND
511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5110FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5110FSRSL
Wirewound Resistors 3110-RWR78S5110FSRSL
ESS-10 511 1% RWR78S5110FS RSL

ESS-10 511 1% RWR78S5110FS RSL

Supplier's Site Datasheet
RES 511 OHM 10W 1% WW AXIAL - RWR78S5110FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 10W 1% WW AXIAL
RWR78S5110FSRSL
RES 511 OHM 10W 1% WW AXIAL RWR78S5110FSRSL
RES 511ohm 10W 1% WW AXIAL

RES 511ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5110FSRSL-ND 3110-RWR78S5110FSRSL RWR78S5110FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 511 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details