Vishay Intertechnology, Inc. Wirewound Resistors RWR78S4R99FRS73

Description
ESS-10 4.99 1% RWR78S4R99FR S73
Request a Quote Datasheet
Description
ESS-10 4.99 1% RWR78S4R99FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S4R99FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R99FRS73
Wirewound Resistors 3110-RWR78S4R99FRS73
ESS-10 4.99 1% RWR78S4R99FR S73

ESS-10 4.99 1% RWR78S4R99FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S4R99FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R99FRS73-ND
Through Hole Resistors RWR78S4R99FRS73-ND
4.99 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.99 OHM 10W 1% WW AXIAL - RWR78S4R99FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 10W 1% WW AXIAL
RWR78S4R99FRS73
RES 4.99 OHM 10W 1% WW AXIAL RWR78S4R99FRS73
RES 4.99ohm 10W 1% WW AXIAL

RES 4.99ohm 10W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 63C0924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
63C0924
Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 63C0924
Resistor,Metal Alloy,4.99Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,4.99Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR78S4R99FRS73 RWR78S4R99FRS73-ND RWR78S4R99FRS73 63C0924
Product Name Wirewound Resistors Through Hole Resistors RES 4.99 OHM 10W 1% WW AXIAL Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details