Vishay Intertechnology, Inc. RES 4.99 OHM 10W 1% WW AXIAL RWR78S4R99FRRSL

Description
RES 4.99ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 10W 1% WW AXIAL - RWR78S4R99FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 10W 1% WW AXIAL
RWR78S4R99FRRSL
RES 4.99 OHM 10W 1% WW AXIAL RWR78S4R99FRRSL
RES 4.99ohm 10W 1% WW AXIAL

RES 4.99ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S4R99FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R99FRRSL
Wirewound Resistors 3110-RWR78S4R99FRRSL
ESS-10 4.99 1% RWR78S4R99FR RSL

ESS-10 4.99 1% RWR78S4R99FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S4R99FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R99FRRSL-ND
Through Hole Resistors RWR78S4R99FRRSL-ND
4.99 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S4R99FRRSL 3110-RWR78S4R99FRRSL RWR78S4R99FRRSL-ND
Product Name RES 4.99 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers