Vishay Intertechnology, Inc. Wirewound Resistors RWR78S4R70FRBSL

Description
ESS-10 4.7 1% RWR78S4R70FR BSL
Request a Quote Datasheet
Description
ESS-10 4.7 1% RWR78S4R70FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S4R70FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R70FRBSL
Wirewound Resistors 3110-RWR78S4R70FRBSL
ESS-10 4.7 1% RWR78S4R70FR BSL

ESS-10 4.7 1% RWR78S4R70FR BSL

Supplier's Site Datasheet
RES 4.7 OHM 10W 1% WW AXIAL - RWR78S4R70FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 10W 1% WW AXIAL
RWR78S4R70FRBSL
RES 4.7 OHM 10W 1% WW AXIAL RWR78S4R70FRBSL
RES 4.7ohm 10W 1% WW AXIAL

RES 4.7ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S4R70FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R70FRBSL-ND
Through Hole Resistors RWR78S4R70FRBSL-ND
4.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S4R70FRBSL RWR78S4R70FRBSL RWR78S4R70FRBSL-ND
Product Name Wirewound Resistors RES 4.7 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details