Vishay Intertechnology, Inc. Through Hole Resistors RWR78S4R64FSS73

Description
4.64 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.64 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S4R64FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R64FSS73-ND
Through Hole Resistors RWR78S4R64FSS73-ND
4.64 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4R64FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R64FSS73
Wirewound Resistors 3110-RWR78S4R64FSS73
ESS-10 4.64 1% RWR78S4R64FS S73

ESS-10 4.64 1% RWR78S4R64FS S73

Supplier's Site Datasheet
RES 4.64 OHM 10W 1% WW AXIAL - RWR78S4R64FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 10W 1% WW AXIAL
RWR78S4R64FSS73
RES 4.64 OHM 10W 1% WW AXIAL RWR78S4R64FSS73
RES 4.64ohm 10W 1% WW AXIAL

RES 4.64ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S4R64FSS73-ND 3110-RWR78S4R64FSS73 RWR78S4R64FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 4.64 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details