Vishay Intertechnology, Inc. RES 4.42 OHM 10W 1% WW AXIAL RWR78S4R42FSBSL

Description
RES 4.42ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 10W 1% WW AXIAL - RWR78S4R42FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 10W 1% WW AXIAL
RWR78S4R42FSBSL
RES 4.42 OHM 10W 1% WW AXIAL RWR78S4R42FSBSL
RES 4.42ohm 10W 1% WW AXIAL

RES 4.42ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S4R42FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R42FSBSL-ND
Through Hole Resistors RWR78S4R42FSBSL-ND
4.42 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4R42FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R42FSBSL
Wirewound Resistors 3110-RWR78S4R42FSBSL
ESS-10 4.42 1% RWR78S4R42FS BSL

ESS-10 4.42 1% RWR78S4R42FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4R42FSBSL RWR78S4R42FSBSL-ND 3110-RWR78S4R42FSBSL
Product Name RES 4.42 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details