Vishay Intertechnology, Inc. RES 4.32 OHM 10W 1% WW AXIAL RWR78S4R32FSS73

Description
RES 4.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 10W 1% WW AXIAL - RWR78S4R32FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 10W 1% WW AXIAL
RWR78S4R32FSS73
RES 4.32 OHM 10W 1% WW AXIAL RWR78S4R32FSS73
RES 4.32ohm 10W 1% WW AXIAL

RES 4.32ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S4R32FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R32FSS73-ND
Through Hole Resistors RWR78S4R32FSS73-ND
4.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4R32FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R32FSS73
Wirewound Resistors 3110-RWR78S4R32FSS73
ESS-10 4.32 1% RWR78S4R32FS S73

ESS-10 4.32 1% RWR78S4R32FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4R32FSS73 RWR78S4R32FSS73-ND 3110-RWR78S4R32FSS73
Product Name RES 4.32 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details