4.22 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 4.22 1% RWR78S4R22FR S73
RES 4.22ohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S4R22FRS73-ND | 3110-RWR78S4R22FRS73 | RWR78S4R22FRS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 4.22 OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 4.22 ohms | 4.22 ohms | 4.22 ohms |