Vishay Intertechnology, Inc. Through Hole Resistors RWR78S4R02FMB12

Description
4.02 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.02 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S4R02FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R02FMB12-ND
Through Hole Resistors RWR78S4R02FMB12-ND
4.02 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4R02FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R02FMB12
Wirewound Resistors 3110-RWR78S4R02FMB12
ESS-10 4.02 1% RWR78S4R02FM B12

ESS-10 4.02 1% RWR78S4R02FM B12

Supplier's Site Datasheet
RES 4.02 OHM 10W 1% WW AXIAL - RWR78S4R02FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 10W 1% WW AXIAL
RWR78S4R02FMB12
RES 4.02 OHM 10W 1% WW AXIAL RWR78S4R02FMB12
RES 4.02ohm 10W 1% WW AXIAL

RES 4.02ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S4R02FMB12-ND 3110-RWR78S4R02FMB12 RWR78S4R02FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 4.02 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details