Vishay Intertechnology, Inc. Wirewound Resistors RWR78S49R9FSBSL

Description
ESS-10 49.9 1% RWR78S49R9FS BSL
Request a Quote Datasheet
Description
ESS-10 49.9 1% RWR78S49R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S49R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S49R9FSBSL
Wirewound Resistors 3110-RWR78S49R9FSBSL
ESS-10 49.9 1% RWR78S49R9FS BSL

ESS-10 49.9 1% RWR78S49R9FS BSL

Supplier's Site Datasheet
RES 49.9 OHM 10W 1% WW AXIAL - RWR78S49R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 10W 1% WW AXIAL
RWR78S49R9FSBSL
RES 49.9 OHM 10W 1% WW AXIAL RWR78S49R9FSBSL
RES 49.9ohm 10W 1% WW AXIAL

RES 49.9ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S49R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S49R9FSBSL-ND
Through Hole Resistors RWR78S49R9FSBSL-ND
49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S49R9FSBSL RWR78S49R9FSBSL RWR78S49R9FSBSL-ND
Product Name Wirewound Resistors RES 49.9 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers