Vishay Intertechnology, Inc. Wirewound Resistors RWR78S49R9FRS73

Description
ESS-10 49.9 1% RWR78S49R9FR S73
Request a Quote Datasheet
Description
ESS-10 49.9 1% RWR78S49R9FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S49R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S49R9FRS73
Wirewound Resistors 3110-RWR78S49R9FRS73
ESS-10 49.9 1% RWR78S49R9FR S73

ESS-10 49.9 1% RWR78S49R9FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S49R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S49R9FRS73-ND
Through Hole Resistors RWR78S49R9FRS73-ND
49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 49.9 OHM 10W 1% WW AXIAL - RWR78S49R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 10W 1% WW AXIAL
RWR78S49R9FRS73
RES 49.9 OHM 10W 1% WW AXIAL RWR78S49R9FRS73
RES 49.9ohm 10W 1% WW AXIAL

RES 49.9ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S49R9FRS73 RWR78S49R9FRS73-ND RWR78S49R9FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 49.9 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers