Vishay Intertechnology, Inc. Through Hole Resistors RWR78S4990FPBSL

Description
499 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S4990FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4990FPBSL-ND
Through Hole Resistors RWR78S4990FPBSL-ND
499 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 499 OHM 10W 1% WW AXIAL - RWR78S4990FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 10W 1% WW AXIAL
RWR78S4990FPBSL
RES 499 OHM 10W 1% WW AXIAL RWR78S4990FPBSL
RES 499ohm 10W 1% WW AXIAL

RES 499ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S4990FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4990FPBSL
Wirewound Resistors 3110-RWR78S4990FPBSL
ESS-10 499 1% RWR78S4990FP BSL

ESS-10 499 1% RWR78S4990FP BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4990FPBSL-ND RWR78S4990FPBSL 3110-RWR78S4990FPBSL
Product Name Through Hole Resistors RES 499 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details