Vishay Intertechnology, Inc. RES 499 OHM 10W 0.1% WW AXIAL RWR78S4990BRBSL

Description
RES 499ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 10W 0.1% WW AXIAL - RWR78S4990BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 10W 0.1% WW AXIAL
RWR78S4990BRBSL
RES 499 OHM 10W 0.1% WW AXIAL RWR78S4990BRBSL
RES 499ohm 10W 0.1% WW AXIAL

RES 499ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S4990BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4990BRBSL-ND
Through Hole Resistors RWR78S4990BRBSL-ND
499 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4990BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4990BRBSL
Wirewound Resistors 3110-RWR78S4990BRBSL
ESS-10 499 .1% RWR78S4990BR BSL

ESS-10 499 .1% RWR78S4990BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4990BRBSL RWR78S4990BRBSL-ND 3110-RWR78S4990BRBSL
Product Name RES 499 OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details