Vishay Intertechnology, Inc. RES 487 OHM 10W 1% WW AXIAL RWR78S4870FRS73

Description
RES 487ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 487ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 10W 1% WW AXIAL - RWR78S4870FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 10W 1% WW AXIAL
RWR78S4870FRS73
RES 487 OHM 10W 1% WW AXIAL RWR78S4870FRS73
RES 487ohm 10W 1% WW AXIAL

RES 487ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S4870FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4870FRS73-ND
Through Hole Resistors RWR78S4870FRS73-ND
487 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4870FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4870FRS73
Wirewound Resistors 3110-RWR78S4870FRS73
ESS-10 487 1% RWR78S4870FR S73

ESS-10 487 1% RWR78S4870FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4870FRS73 RWR78S4870FRS73-ND 3110-RWR78S4870FRS73
Product Name RES 487 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details