Vishay Intertechnology, Inc. RES 487 OHM 10W 1% WW AXIAL RWR78S4870FRBSL

Description
RES 487ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 487ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 10W 1% WW AXIAL - RWR78S4870FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 10W 1% WW AXIAL
RWR78S4870FRBSL
RES 487 OHM 10W 1% WW AXIAL RWR78S4870FRBSL
RES 487ohm 10W 1% WW AXIAL

RES 487ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S4870FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4870FRBSL
Wirewound Resistors 3110-RWR78S4870FRBSL
ESS-10 487 1% RWR78S4870FR BSL

ESS-10 487 1% RWR78S4870FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR78S4870FRBSL 3110-RWR78S4870FRBSL
Product Name RES 487 OHM 10W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers