Vishay Intertechnology, Inc. Through Hole Resistors RWR78S4870FRB12

Description
487 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
487 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S4870FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4870FRB12-ND
Through Hole Resistors RWR78S4870FRB12-ND
487 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 487 OHM 10W 1% WW AXIAL - RWR78S4870FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 10W 1% WW AXIAL
RWR78S4870FRB12
RES 487 OHM 10W 1% WW AXIAL RWR78S4870FRB12
RES 487ohm 10W 1% WW AXIAL

RES 487ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S4870FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4870FRB12
Wirewound Resistors 3110-RWR78S4870FRB12
ESS-10 487 1% RWR78S4870FR B12

ESS-10 487 1% RWR78S4870FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4870FRB12-ND RWR78S4870FRB12 3110-RWR78S4870FRB12
Product Name Through Hole Resistors RES 487 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details