Vishay Intertechnology, Inc. Through Hole Resistors RWR78S47R5FSB12

Description
47.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S47R5FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S47R5FSB12-ND
Through Hole Resistors RWR78S47R5FSB12-ND
47.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S47R5FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S47R5FSB12
Wirewound Resistors 3110-RWR78S47R5FSB12
ESS-10 47.5 1% RWR78S47R5FS B12

ESS-10 47.5 1% RWR78S47R5FS B12

Supplier's Site Datasheet
RES 47.5 OHM 10W 1% WW AXIAL - RWR78S47R5FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 10W 1% WW AXIAL
RWR78S47R5FSB12
RES 47.5 OHM 10W 1% WW AXIAL RWR78S47R5FSB12
RES 47.5ohm 10W 1% WW AXIAL

RES 47.5ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S47R5FSB12-ND 3110-RWR78S47R5FSB12 RWR78S47R5FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 47.5 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers