Vishay Intertechnology, Inc. Wirewound Resistors RWR78S4751FSRSL

Description
ESS-10 4.75K 1% RWR78S4751FS RSL
Request a Quote Datasheet
Description
ESS-10 4.75K 1% RWR78S4751FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S4751FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4751FSRSL
Wirewound Resistors 3110-RWR78S4751FSRSL
ESS-10 4.75K 1% RWR78S4751FS RSL

ESS-10 4.75K 1% RWR78S4751FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S4751FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4751FSRSL-ND
Through Hole Resistors RWR78S4751FSRSL-ND
4.75 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.75K OHM 10W 1% WW AXIAL - RWR78S4751FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 10W 1% WW AXIAL
RWR78S4751FSRSL
RES 4.75K OHM 10W 1% WW AXIAL RWR78S4751FSRSL
RES 4.75Kohm 10W 1% WW AXIAL

RES 4.75Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S4751FSRSL RWR78S4751FSRSL-ND RWR78S4751FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.75K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chassis Mount Resistors - 3-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers