Vishay Intertechnology, Inc. Through Hole Resistors RWR78S4751FRRSL

Description
4.75 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.75 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S4751FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4751FRRSL-ND
Through Hole Resistors RWR78S4751FRRSL-ND
4.75 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.75K OHM 10W 1% WW AXIAL - RWR78S4751FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 10W 1% WW AXIAL
RWR78S4751FRRSL
RES 4.75K OHM 10W 1% WW AXIAL RWR78S4751FRRSL
RES 4.75Kohm 10W 1% WW AXIAL

RES 4.75Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S4751FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4751FRRSL
Wirewound Resistors 3110-RWR78S4751FRRSL
ESS-10 4.75K 1% RWR78S4751FR RSL

ESS-10 4.75K 1% RWR78S4751FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4751FRRSL-ND RWR78S4751FRRSL 3110-RWR78S4751FRRSL
Product Name Through Hole Resistors RES 4.75K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630012-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers