Vishay Intertechnology, Inc. Wirewound Resistors RWR78S45R3FRB12

Description
ESS-10 45.3 1% RWR78S45R3FR B12
Request a Quote Datasheet
Description
ESS-10 45.3 1% RWR78S45R3FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S45R3FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S45R3FRB12
Wirewound Resistors 3110-RWR78S45R3FRB12
ESS-10 45.3 1% RWR78S45R3FR B12

ESS-10 45.3 1% RWR78S45R3FR B12

Supplier's Site Datasheet
RES 45.3 OHM 10W 1% WW AXIAL - RWR78S45R3FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 10W 1% WW AXIAL
RWR78S45R3FRB12
RES 45.3 OHM 10W 1% WW AXIAL RWR78S45R3FRB12
RES 45.3ohm 10W 1% WW AXIAL

RES 45.3ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S45R3FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S45R3FRB12-ND
Through Hole Resistors RWR78S45R3FRB12-ND
45.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S45R3FRB12 RWR78S45R3FRB12 RWR78S45R3FRB12-ND
Product Name Wirewound Resistors RES 45.3 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details