RES 4.53Kohm 10W 1% WW AXIAL
ESS-10 4.53K 1% RWR78S4531FR BSL
4.53 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S4531FRBSL | 3110-RWR78S4531FRBSL | RWR78S4531FRBSL-ND |
| Product Name | RES 4.53K OHM 10W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 4530 ohms | 4530 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use |