Vishay Intertechnology, Inc. RES 42.2 OHM 10W 1% WW AXIAL RWR78S42R2FRRSL

Description
RES 42.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 10W 1% WW AXIAL - RWR78S42R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 10W 1% WW AXIAL
RWR78S42R2FRRSL
RES 42.2 OHM 10W 1% WW AXIAL RWR78S42R2FRRSL
RES 42.2ohm 10W 1% WW AXIAL

RES 42.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S42R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S42R2FRRSL-ND
Through Hole Resistors RWR78S42R2FRRSL-ND
42.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S42R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S42R2FRRSL
Wirewound Resistors 3110-RWR78S42R2FRRSL
ESS-10 42.2 1% RWR78S42R2FR RSL

ESS-10 42.2 1% RWR78S42R2FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S42R2FRRSL RWR78S42R2FRRSL-ND 3110-RWR78S42R2FRRSL
Product Name RES 42.2 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details