Vishay Intertechnology, Inc. Wirewound Resistors RWR78S40R2FSB12

Description
ESS-10 40.2 1% RWR78S40R2FS B12
Request a Quote Datasheet
Description
ESS-10 40.2 1% RWR78S40R2FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S40R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S40R2FSB12
Wirewound Resistors 3110-RWR78S40R2FSB12
ESS-10 40.2 1% RWR78S40R2FS B12

ESS-10 40.2 1% RWR78S40R2FS B12

Supplier's Site Datasheet
RES 40.2 OHM 10W 1% WW AXIAL - RWR78S40R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 10W 1% WW AXIAL
RWR78S40R2FSB12
RES 40.2 OHM 10W 1% WW AXIAL RWR78S40R2FSB12
RES 40.2ohm 10W 1% WW AXIAL

RES 40.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S40R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S40R2FSB12-ND
Through Hole Resistors RWR78S40R2FSB12-ND
40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S40R2FSB12 RWR78S40R2FSB12 RWR78S40R2FSB12-ND
Product Name Wirewound Resistors RES 40.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details