Vishay Intertechnology, Inc. Wirewound Resistors RWR78S40R2FRS73

Description
ESS-10 40.2 1% RWR78S40R2FR S73
Request a Quote Datasheet
Description
ESS-10 40.2 1% RWR78S40R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S40R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S40R2FRS73
Wirewound Resistors 3110-RWR78S40R2FRS73
ESS-10 40.2 1% RWR78S40R2FR S73

ESS-10 40.2 1% RWR78S40R2FR S73

Supplier's Site Datasheet
RES 40.2 OHM 10W 1% WW AXIAL - RWR78S40R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 10W 1% WW AXIAL
RWR78S40R2FRS73
RES 40.2 OHM 10W 1% WW AXIAL RWR78S40R2FRS73
RES 40.2ohm 10W 1% WW AXIAL

RES 40.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S40R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S40R2FRS73-ND
Through Hole Resistors RWR78S40R2FRS73-ND
40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S40R2FRS73 RWR78S40R2FRS73 RWR78S40R2FRS73-ND
Product Name Wirewound Resistors RES 40.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details