Vishay Intertechnology, Inc. Wirewound Resistors RWR78S4021FRBSL

Description
ESS-10 4.02K 1% RWR78S4021FR BSL
Request a Quote Datasheet
Description
ESS-10 4.02K 1% RWR78S4021FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S4021FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4021FRBSL
Wirewound Resistors 3110-RWR78S4021FRBSL
ESS-10 4.02K 1% RWR78S4021FR BSL

ESS-10 4.02K 1% RWR78S4021FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S4021FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4021FRBSL-ND
Through Hole Resistors RWR78S4021FRBSL-ND
4.02 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.02K OHM 10W 1% WW AXIAL - RWR78S4021FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 10W 1% WW AXIAL
RWR78S4021FRBSL
RES 4.02K OHM 10W 1% WW AXIAL RWR78S4021FRBSL
RES 4.02Kohm 10W 1% WW AXIAL

RES 4.02Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S4021FRBSL RWR78S4021FRBSL-ND RWR78S4021FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.02K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details