Vishay Intertechnology, Inc. Wirewound Resistors RWR78S4020FSRSL

Description
ESS-10 402 1% RWR78S4020FS RSL
Request a Quote Datasheet
Description
ESS-10 402 1% RWR78S4020FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S4020FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4020FSRSL
Wirewound Resistors 3110-RWR78S4020FSRSL
ESS-10 402 1% RWR78S4020FS RSL

ESS-10 402 1% RWR78S4020FS RSL

Supplier's Site Datasheet
RES 402 OHM 10W 1% WW AXIAL - RWR78S4020FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 10W 1% WW AXIAL
RWR78S4020FSRSL
RES 402 OHM 10W 1% WW AXIAL RWR78S4020FSRSL
RES 402ohm 10W 1% WW AXIAL

RES 402ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S4020FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4020FSRSL-ND
Through Hole Resistors RWR78S4020FSRSL-ND
402 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S4020FSRSL RWR78S4020FSRSL RWR78S4020FSRSL-ND
Product Name Wirewound Resistors RES 402 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers