Vishay Intertechnology, Inc. Through Hole Resistors RWR78S4020FRB12

Description
402 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
402 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S4020FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4020FRB12-ND
Through Hole Resistors RWR78S4020FRB12-ND
402 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4020FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4020FRB12
Wirewound Resistors 3110-RWR78S4020FRB12
ESS-10 402 1% RWR78S4020FR B12

ESS-10 402 1% RWR78S4020FR B12

Supplier's Site Datasheet
RES 402 OHM 10W 1% WW AXIAL - RWR78S4020FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 10W 1% WW AXIAL
RWR78S4020FRB12
RES 402 OHM 10W 1% WW AXIAL RWR78S4020FRB12
RES 402ohm 10W 1% WW AXIAL

RES 402ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S4020FRB12-ND 3110-RWR78S4020FRB12 RWR78S4020FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 402 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details